Appleton Electric Conduit Body LRL50M

Description
MALLEABLE IRON MATERIAL 4.63 INCH L X 2.13 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LRL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 90 DEGREE RIGHT SIDE HUB LOCATION FORM 35 FORM TYPE BACK ACCESS OPENING UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 5 CU INCH
Datasheet
Description
MALLEABLE IRON MATERIAL 4.63 INCH L X 2.13 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LRL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 90 DEGREE RIGHT SIDE HUB LOCATION FORM 35 FORM TYPE BACK ACCESS OPENING UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 5 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LRL50M - Appleton Electric
Rosemont, IL, USA
Conduit Body
LRL50M
Conduit Body LRL50M
MALLEABLE IRON MATERIAL 4.63 INCH L X 2.13 INCH H SIZE RIGID/IMC CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LRL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 90 DEGREE RIGHT SIDE HUB LOCATION FORM 35 FORM TYPE BACK ACCESS OPENING UNILET[R], FM9[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 5 CU INCH
  • MALLEABLE IRON MATERIAL
  • 4.63 INCH L X 2.13 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LRL CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE
  • 90 DEGREE RIGHT SIDE HUB LOCATION
  • FORM 35 FORM TYPE
  • BACK ACCESS OPENING
  • UNILET[R], FM9[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 5 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LRL50M
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details