Description
ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL
10.5 INCH L X 5.75 INCH W SIZE
RIGID/IMC CONDUIT USED ON
3 INCH HUB SIZE
THREADED INSTALLATION
LR CONFIGURATION
2 HUB(S)
UL 514A/514B, CSA C22.2 APPROVAL
ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED GRAY IRON COVER TYPE
90 DEGREE HUB LOCATION
FORM 7 FORM TYPE
RIGHT SIDE ACCESS OPENING
UNILET[R], FM7[TM] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 133 CU INCH