Appleton Electric Conduit Body LR87-SA

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 10.5 INCH L X 5.75 INCH W SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE RIGHT SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 10.5 INCH L X 5.75 INCH W SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE RIGHT SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR87-SA - Appleton Electric
Rosemont, IL, USA
Conduit Body
LR87-SA
Conduit Body LR87-SA
EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 10.5 INCH L X 5.75 INCH W SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE 90 DEG HUB LOCATION FORM 7 FORM TYPE RIGHT SIDE ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
  • EPOXY POWDER COATED COPPER FREE ALUMINUM ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL
  • 10.5 INCH L X 5.75 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • EPOXY POWDER COATED CAST COPPER FREE ALUMINUM ALLOY COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 7 FORM TYPE
  • RIGHT SIDE ACCESS OPENING
  • UNILET. BRAND
  • FEDERAL SPECIFICATION W-C-586B
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LR87-SA
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details