O-Z/GEDNEY
LR300 -- 3 IN LR IRON COND BDY OZ GEDNEY
O-Z/Gedney
3 In Lr Iron Cond Bdy Oz Gedney
LR300
Description
3 IN LR IRON COND BDY
Description
3 IN LR IRON COND BDY
Suppliers
3 In Lr Iron Cond Bdy Oz Gedney
16J8148
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J8148 |
|
Product Name
|
3 In Lr Iron Cond Bdy Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
60 to 800 volts
Current Rating
27.5 to 470.0 amps
View Details
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
5.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers