O-Z/GEDNEY
LR200 -- 2 IN LR IRON COND BDY OZ GEDNEY
O-Z/Gedney
2 In Lr Iron Cond Bdy Oz Gedney
LR200
Description
2 IN LR IRON COND BDY
Description
2 IN LR IRON COND BDY
Suppliers
2 In Lr Iron Cond Bdy Oz Gedney
16J8143
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J8143 |
|
Product Name
|
2 In Lr Iron Cond Bdy Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers