O-Z/Gedney Conduit Body LR125ATW

Description
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL 7-7/8 INCH L X 2-5/8 INCH H SIZE EMT CONDUIT USED ON 1-1/4 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 34 CU INCH APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/
Datasheet
Description
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL 7-7/8 INCH L X 2-5/8 INCH H SIZE EMT CONDUIT USED ON 1-1/4 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 34 CU INCH APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR125ATW - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
LR125ATW
Conduit Body LR125ATW
DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL 7-7/8 INCH L X 2-5/8 INCH H SIZE EMT CONDUIT USED ON 1-1/4 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 34 CU INCH APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/
  • DIE CAST ENAMELED COPPER FREE ALUMINUM MATERIAL
  • 7-7/8 INCH L X 2-5/8 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • CAPACITY 34 CU INCH
  • APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAINTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LR125ATW
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500182-3 - TE Connectivity
Specs
Size 0.8800 inch (22.35 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details