Description
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL
7.88 INCH L X 3.5 INCH W SIZE
RIGID/IMC CONDUIT USED ON
1-1/4 INCH HUB SIZE
THREADED INSTALLATION
LR CONFIGURATION
2 HUB(S)
UL 514A/514B, CSA C22.2 APPROVAL
ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
90 DEGREE HUB LOCATION
FORM 85 FORM TYPE
RIGHT SIDE ACCESS OPENING
UNILET[R], FORM 85[TM] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 34.5 CU INCH