Appleton Electric Vaporproof HID Fixture with Refractor LPSL15125J480

Description
1-1/4 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL MARINE/WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING HPF BALLAST TYPE CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE S55 HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT BAKED EPOXY CLADED HOUSING FINISH 1.25 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1-1/4 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] II BRAND WITH CLASS H INSULATED BALLAST HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5
Datasheet
Description
1-1/4 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL MARINE/WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING HPF BALLAST TYPE CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE S55 HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT BAKED EPOXY CLADED HOUSING FINISH 1.25 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1-1/4 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] II BRAND WITH CLASS H INSULATED BALLAST HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - LPSL15125J480 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
LPSL15125J480
Vaporproof HID Fixture with Refractor LPSL15125J480
1-1/4 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL MARINE/WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING HPF BALLAST TYPE CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE S55 HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT BAKED EPOXY CLADED HOUSING FINISH 1.25 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1-1/4 HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] II BRAND WITH CLASS H INSULATED BALLAST HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5
  • 1-1/4 INCH HUB SIZE
  • 1 HUB(S)
  • UL 595, UL 844, UL 1572 APPROVAL
  • MARINE/WET LOCATION APPLICATION
  • 25 DEG STANCHION MOUNTING
  • HPF BALLAST TYPE
  • CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE
  • MOGUL BASE S55 HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT
  • BAKED EPOXY CLADED HOUSING FINISH
  • 1.25 HUB SIZE IN INCH
  • 480 V BALLAST/LINE VOLTAGE
  • 1-1/4 HUB SIZE - FRACTIONAL
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T] II BRAND
  • WITH CLASS H INSULATED BALLAST
  • HUB SIZE IN INCH - UOM IN
  • REFRACTOR TYPE NEMA TYPE 5
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number LPSL15125J480
Product Name Vaporproof HID Fixture with Refractor
Application Marine; Wet Location
Fixture Type Other; Stanchion
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details