Appleton Electric Vaporproof HID Fixture with Refractor LPCL7010J480

Description
1 INCH HUB SIZE 5 HUB(S) UL 844, UL 4598-A APPROVAL WET LOCATION, MARINE APPLICATION CEILING MOUNTING HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 480 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL GLASS REFRACTOR MATERIAL 8 INCH REFRACTOR SIZE MERCMASTER [T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5
Datasheet
Description
1 INCH HUB SIZE 5 HUB(S) UL 844, UL 4598-A APPROVAL WET LOCATION, MARINE APPLICATION CEILING MOUNTING HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 480 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL GLASS REFRACTOR MATERIAL 8 INCH REFRACTOR SIZE MERCMASTER [T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - LPCL7010J480 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
LPCL7010J480
Vaporproof HID Fixture with Refractor LPCL7010J480
1 INCH HUB SIZE 5 HUB(S) UL 844, UL 4598-A APPROVAL WET LOCATION, MARINE APPLICATION CEILING MOUNTING HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 4 PLUG(S) 480 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL GLASS REFRACTOR MATERIAL 8 INCH REFRACTOR SIZE MERCMASTER [T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5
  • 1 INCH HUB SIZE
  • 5 HUB(S)
  • UL 844, UL 4598-A APPROVAL
  • WET LOCATION, MARINE APPLICATION
  • CEILING MOUNTING
  • HPF BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • BAKED EPOXY POWDER COATED HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 4 PLUG(S)
  • 480 V BALLAST/LINE VOLTAGE
  • 1 HUB SIZE - FRACTIONAL
  • GLASS REFRACTOR MATERIAL
  • 8 INCH REFRACTOR SIZE
  • MERCMASTER [T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • REFRACTOR TYPE NEMA TYPE 5
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number LPCL7010J480
Product Name Vaporproof HID Fixture with Refractor
Application Marine; Wet Location
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details