Appleton Electric Outdoor Ceiling Light LPCL1575J480

Description
BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF BALLAST TYPE 0 LAMP INCLUDED S-55 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE GLASS REFRACTOR REFRACTOR/LENS TYPE APPLETON[R] BRAND HUB SIZE 3/4 INCH NEMA 5 REFRACTOR SIZE 8 INCH MERCMASTER II MODEL
Datasheet
Description
BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF BALLAST TYPE 0 LAMP INCLUDED S-55 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE GLASS REFRACTOR REFRACTOR/LENS TYPE APPLETON[R] BRAND HUB SIZE 3/4 INCH NEMA 5 REFRACTOR SIZE 8 INCH MERCMASTER II MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - LPCL1575J480 - Appleton Electric
Rosemont, IL, USA
Outdoor Ceiling Light
LPCL1575J480
Outdoor Ceiling Light LPCL1575J480
BAKED EPOXY CLADED FINISH UL 844, UL 1572 APPROVAL HPF BALLAST TYPE 0 LAMP INCLUDED S-55 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE GLASS REFRACTOR REFRACTOR/LENS TYPE APPLETON[R] BRAND HUB SIZE 3/4 INCH NEMA 5 REFRACTOR SIZE 8 INCH MERCMASTER II MODEL
  • BAKED EPOXY CLADED FINISH
  • UL 844, UL 1572 APPROVAL
  • HPF BALLAST TYPE
  • 0 LAMP INCLUDED
  • S-55 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • GLASS REFRACTOR REFRACTOR/LENS TYPE
  • APPLETON[R] BRAND
  • HUB SIZE 3/4 INCH
  • NEMA 5 REFRACTOR SIZE 8 INCH
  • MERCMASTER II MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number LPCL1575J480
Product Name Outdoor Ceiling Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details