Appleton Electric Vaporproof HID Fixture Ballast Assembly LPBLH70R-480

Description
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE BAKED EPOXY CLADED FINISH HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE MERCMASTER[T] II BRAND REFRACTOR SIZE 8 INCH DIA
Datasheet
Description
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE BAKED EPOXY CLADED FINISH HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE MERCMASTER[T] II BRAND REFRACTOR SIZE 8 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - LPBLH70R-480 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
LPBLH70R-480
Vaporproof HID Fixture Ballast Assembly LPBLH70R-480
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE BAKED EPOXY CLADED FINISH HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE MERCMASTER[T] II BRAND REFRACTOR SIZE 8 INCH DIA
  • BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE
  • BAKED EPOXY CLADED FINISH
  • HPF BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 480 V BALLAST/LINE VOLTAGE
  • MERCMASTER[T] II BRAND
  • REFRACTOR SIZE 8 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number LPBLH70R-480
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details