Appleton Electric Vaporproof HID Fixture Ballast Assembly LPBLH100R-MTE

Description
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE BAKED EPOXY CLADED FINISH MULTI TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T] II BRAND REFRACTOR SIZE 8 INCH DIA WITH QUARTZ AUXILIARY LAMP RELAY SWITCH
Datasheet
Description
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE BAKED EPOXY CLADED FINISH MULTI TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T] II BRAND REFRACTOR SIZE 8 INCH DIA WITH QUARTZ AUXILIARY LAMP RELAY SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - LPBLH100R-MTE - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
LPBLH100R-MTE
Vaporproof HID Fixture Ballast Assembly LPBLH100R-MTE
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE BAKED EPOXY CLADED FINISH MULTI TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T] II BRAND REFRACTOR SIZE 8 INCH DIA WITH QUARTZ AUXILIARY LAMP RELAY SWITCH
  • BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE
  • BAKED EPOXY CLADED FINISH
  • MULTI TAP, HPF BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • MERCMASTER[T] II BRAND
  • REFRACTOR SIZE 8 INCH DIA
  • WITH QUARTZ AUXILIARY LAMP RELAY SWITCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number LPBLH100R-MTE
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details