Appleton Electric Vaporproof HID Fixture Ballast Assembly LPB150LMTE

Description
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE BAKED EPOXY CLADED FINISH MULTI TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T] II BRAND REFRACTOR SIZE 12 INCH DIA WITH QUARTZ AUXILIARY LAMP RELAY SWITCH
Datasheet
Description
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE BAKED EPOXY CLADED FINISH MULTI TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T] II BRAND REFRACTOR SIZE 12 INCH DIA WITH QUARTZ AUXILIARY LAMP RELAY SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - LPB150LMTE - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
LPB150LMTE
Vaporproof HID Fixture Ballast Assembly LPB150LMTE
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE BAKED EPOXY CLADED FINISH MULTI TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T] II BRAND REFRACTOR SIZE 12 INCH DIA WITH QUARTZ AUXILIARY LAMP RELAY SWITCH
  • BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE
  • BAKED EPOXY CLADED FINISH
  • MULTI TAP, HPF BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • MERCMASTER[T] II BRAND
  • REFRACTOR SIZE 12 INCH DIA
  • WITH QUARTZ AUXILIARY LAMP RELAY SWITCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number LPB150LMTE
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details