Appleton Electric Vaporproof HID Fixture Ballast Assembly LPB150L480

Description
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE BAKED EPOXY CLADED FINISH HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE MERCMASTER[T] II BRAND REFRACTOR SIZE 12 INCH DIA
Datasheet
Description
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE BAKED EPOXY CLADED FINISH HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE MERCMASTER[T] II BRAND REFRACTOR SIZE 12 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - LPB150L480 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
LPB150L480
Vaporproof HID Fixture Ballast Assembly LPB150L480
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE BAKED EPOXY CLADED FINISH HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE MERCMASTER[T] II BRAND REFRACTOR SIZE 12 INCH DIA
  • BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE
  • BAKED EPOXY CLADED FINISH
  • HPF BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 480 V BALLAST/LINE VOLTAGE
  • MERCMASTER[T] II BRAND
  • REFRACTOR SIZE 12 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number LPB150L480
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details