Appleton Electric Vaporproof HID Fixture Ballast Assembly LPB100LMT

Description
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE BAKED EPOXY CLADED FINISH MULTI TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T] II BRAND REFRACTOR SIZE 12 INCH DIA
Datasheet
Description
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE BAKED EPOXY CLADED FINISH MULTI TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T] II BRAND REFRACTOR SIZE 12 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - LPB100LMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
LPB100LMT
Vaporproof HID Fixture Ballast Assembly LPB100LMT
BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE BAKED EPOXY CLADED FINISH MULTI TAP, HPF BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T] II BRAND REFRACTOR SIZE 12 INCH DIA
  • BALLAST BODY FOR THREADED GLOBE/REFRACTOR TYPE
  • BAKED EPOXY CLADED FINISH
  • MULTI TAP, HPF BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • MERCMASTER[T] II BRAND
  • REFRACTOR SIZE 12 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number LPB100LMT
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details