Appleton Electric Vaporproof HID Fixture with Globe and Guard LPAL1075G480

Description
3/4 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL MARINE/WET LOCATION APPLICATION PENDANT, FLEXIBLE/RIGID STYLE MOUNTING HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY CLAD HOUSING FINISH .75 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL BAKED EPOXY CLAD GUARD FINISH MERCMASTER[T] II BRAND HUB SIZE IN INCH - UOM IN
Datasheet
Description
3/4 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL MARINE/WET LOCATION APPLICATION PENDANT, FLEXIBLE/RIGID STYLE MOUNTING HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY CLAD HOUSING FINISH .75 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL BAKED EPOXY CLAD GUARD FINISH MERCMASTER[T] II BRAND HUB SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - LPAL1075G480 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe and Guard
LPAL1075G480
Vaporproof HID Fixture with Globe and Guard LPAL1075G480
3/4 INCH HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL MARINE/WET LOCATION APPLICATION PENDANT, FLEXIBLE/RIGID STYLE MOUNTING HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY CLAD HOUSING FINISH .75 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL COPPER FREE ALUMINUM GUARD MATERIAL PRISMATIC GLASS GLOBE MATERIAL BAKED EPOXY CLAD GUARD FINISH MERCMASTER[T] II BRAND HUB SIZE IN INCH - UOM IN
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • UL 595, UL 844, UL 1572 APPROVAL
  • MARINE/WET LOCATION APPLICATION
  • PENDANT, FLEXIBLE/RIGID STYLE MOUNTING
  • HPF BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • BAKED EPOXY CLAD HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 480 V BALLAST/LINE VOLTAGE
  • 3/4 HUB SIZE - FRACTIONAL
  • COPPER FREE ALUMINUM GUARD MATERIAL
  • PRISMATIC GLASS GLOBE MATERIAL
  • BAKED EPOXY CLAD GUARD FINISH
  • MERCMASTER[T] II BRAND
  • HUB SIZE IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number LPAL1075G480
Product Name Vaporproof HID Fixture with Globe and Guard
Application Marine; Wet Location
Fixture Type Pendants
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details