Appleton Electric Rigid/EMT Conduit Connector LMF90-75L

Description
90 DEGREE, THREADED TYPE MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON 0.44 INCH THREAD LENGTH UL APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
90 DEGREE, THREADED TYPE MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON 0.44 INCH THREAD LENGTH UL APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - LMF90-75L - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
LMF90-75L
Rigid/EMT Conduit Connector LMF90-75L
90 DEGREE, THREADED TYPE MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON 0.44 INCH THREAD LENGTH UL APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1
  • 90 DEGREE, THREADED TYPE
  • MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • 0.44 INCH THREAD LENGTH
  • UL APPROVAL
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LMF90-75L
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details