Appleton Electric Conduit Body LL78

Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAYLOY IRON (BODY), NEOPRENE (GASKET) MATERIAL 13.94 INCH L X 6.69 INCH W X 6.13 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED CAST GRAYLOY IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 8 FORM TYPE LEFT SIDE ACCESS OPENING CONDUCTOR SIZE (3) 300 KCMIL APPLICATION INDUSTRIAL/COMMERCIA L APPLICABLE STANDARD NEC/CEC
Datasheet
Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAYLOY IRON (BODY), NEOPRENE (GASKET) MATERIAL 13.94 INCH L X 6.69 INCH W X 6.13 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED CAST GRAYLOY IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 8 FORM TYPE LEFT SIDE ACCESS OPENING CONDUCTOR SIZE (3) 300 KCMIL APPLICATION INDUSTRIAL/COMMERCIA L APPLICABLE STANDARD NEC/CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL78 - Appleton Electric
Rosemont, IL, USA
Conduit Body
LL78
Conduit Body LL78
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAYLOY IRON (BODY), NEOPRENE (GASKET) MATERIAL 13.94 INCH L X 6.69 INCH W X 6.13 INCH H SIZE RIGID CONDUIT/IMC USED ON 2-1/2 INCH HUB SIZE SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED CAST GRAYLOY IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 8 FORM TYPE LEFT SIDE ACCESS OPENING CONDUCTOR SIZE (3) 300 KCMIL APPLICATION INDUSTRIAL/COMMERCIA L APPLICABLE STANDARD NEC/CEC
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAYLOY IRON (BODY), NEOPRENE (GASKET) MATERIAL
  • 13.94 INCH L X 6.69 INCH W X 6.13 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2-1/2 INCH HUB SIZE
  • SCREW INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED CAST GRAYLOY IRON COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 8 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • CONDUCTOR SIZE (3) 300 KCMIL
  • APPLICATION INDUSTRIAL/COMMERCIAL
  • APPLICABLE STANDARD NEC/CEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LL78
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details