Appleton Electric Conduit Body LL77

Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL 10.5 INCH L X 5.75 INCH W SIZE RIGID/IMC CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE LEFT SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 102 CU INCH
Datasheet
Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL 10.5 INCH L X 5.75 INCH W SIZE RIGID/IMC CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE LEFT SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 102 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL77 - Appleton Electric
Rosemont, IL, USA
Conduit Body
LL77
Conduit Body LL77
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL 10.5 INCH L X 5.75 INCH W SIZE RIGID/IMC CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE LEFT SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 102 CU INCH
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL
  • 10.5 INCH L X 5.75 INCH W SIZE
  • RIGID/IMC CONDUIT USED ON
  • 2-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 7 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • UNILET[R], FM7[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 102 CU INCH
Supplier's Site Datasheet
Conduit Body - LL77 - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
LL77
Conduit Body LL77
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL 10.5 INCH L X 5.75 INCH W SIZE RIGID/IMC CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE LEFT SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 102 CU INCH
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL
  • 10.5 INCH L X 5.75 INCH W SIZE
  • RIGID/IMC CONDUIT USED ON
  • 2-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 7 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • UNILET[R], FM7[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 102 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric O-Z/Gedney
Product Category Conduit Fittings Electrical Conduit
Product Number LL77 LL77
Product Name Conduit Body Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.76 inch (70 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details