O-Z/Gedney Conduit Body LL6X-200MG

Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 14.63 INCH L X 4.13 INCH W X 5 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING LL6X MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 14.63 INCH L X 4.13 INCH W X 5 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING LL6X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL6X-200MG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
LL6X-200MG
Conduit Body LL6X-200MG
HOT DIP GALVANIZED MALLEABLE IRON MATERIAL 14.63 INCH L X 4.13 INCH W X 5 INCH H SIZE RIGID/IMC CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL, CSA APPROVAL HOT DIP GALVANIZED COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING LL6X MODEL
  • HOT DIP GALVANIZED MALLEABLE IRON MATERIAL
  • 14.63 INCH L X 4.13 INCH W X 5 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL, CSA APPROVAL
  • HOT DIP GALVANIZED COVER TYPE
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • LL6X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LL6X-200MG
Product Name Conduit Body
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Conduit - 2687439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyvinyl Chloride
View Details