Appleton Electric Explosionproof Conduit Body LL47

Description
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL 6.5 INCH LENGTH X 3.19 INCH WIDTH SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 1-1/4 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 20 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING FM7[TM] BRAND FORM TYPE FORM 7 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet
Description
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL 6.5 INCH LENGTH X 3.19 INCH WIDTH SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 1-1/4 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 20 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING FM7[TM] BRAND FORM TYPE FORM 7 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - LL47 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Body
LL47
Explosionproof Conduit Body LL47
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL 6.5 INCH LENGTH X 3.19 INCH WIDTH SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 1-1/4 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 20 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING FM7[TM] BRAND FORM TYPE FORM 7 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
  • GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • 6.5 INCH LENGTH X 3.19 INCH WIDTH SIZE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH
  • 1-1/4 INCH HUB SIZE
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 20 CUBIC INCH CAPACITY
  • 90 DEGREE HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • FM7[TM] BRAND
  • FORM TYPE FORM 7
  • INSTALLATION THREADED
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Supplier's Site Datasheet
Conduit Body - LL47 - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
LL47
Conduit Body LL47
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL 6.5 INCH L X 3.19 INCH W SIZE RIGID/IMC CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE LEFT SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 20 CU INCH
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL
  • 6.5 INCH L X 3.19 INCH W SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 7 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • UNILET[R], FM7[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 20 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric O-Z/Gedney
Product Category Conduit Fittings Electrical Conduit
Product Number LL47 LL47
Product Name Explosionproof Conduit Body Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7559073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details