Appleton Electric Conduit Body LL448

Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAYLOY IRON (BODY), NEOPRENE (GASKET) MATERIAL 7.5 INCH L X 3.13 INCH W X 3.31 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED CAST GRAYLOY IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 8 FORM TYPE LEFT SIDE ACCESS OPENING CONDUCTOR SIZE (3) 2 AWG APPLICATION INDUSTRIAL/COMMERCIA L APPLICABLE STANDARD NEC/CEC
Datasheet
Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAYLOY IRON (BODY), NEOPRENE (GASKET) MATERIAL 7.5 INCH L X 3.13 INCH W X 3.31 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED CAST GRAYLOY IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 8 FORM TYPE LEFT SIDE ACCESS OPENING CONDUCTOR SIZE (3) 2 AWG APPLICATION INDUSTRIAL/COMMERCIA L APPLICABLE STANDARD NEC/CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL448 - Appleton Electric
Rosemont, IL, USA
Conduit Body
LL448
Conduit Body LL448
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAYLOY IRON (BODY), NEOPRENE (GASKET) MATERIAL 7.5 INCH L X 3.13 INCH W X 3.31 INCH H SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH HUB SIZE SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED CAST GRAYLOY IRON COVER TYPE 90 DEGREE HUB LOCATION FORM 8 FORM TYPE LEFT SIDE ACCESS OPENING CONDUCTOR SIZE (3) 2 AWG APPLICATION INDUSTRIAL/COMMERCIA L APPLICABLE STANDARD NEC/CEC
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAYLOY IRON (BODY), NEOPRENE (GASKET) MATERIAL
  • 7.5 INCH L X 3.13 INCH W X 3.31 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/4 INCH HUB SIZE
  • SCREW INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED CAST GRAYLOY IRON COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 8 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • CONDUCTOR SIZE (3) 2 AWG
  • APPLICATION INDUSTRIAL/COMMERCIAL
  • APPLICABLE STANDARD NEC/CEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LL448
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2891731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
View Details