Description
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL
16.5 INCH L X 7.13 INCH W SIZE
RIGID/IMC CONDUIT USED ON
4 INCH HUB SIZE
THREADED INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL 514A/514B, CSA C22.2 APPROVAL
ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
90 DEGREE HUB LOCATION
FORM 85 FORM TYPE
LEFT SIDE ACCESS OPENING
UNILET[R], FORM 85[TM] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 330 CU INCH