EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL
13.69 INCH L X 5.75 INCH W SIZE
RIGID/IMC CONDUIT USED ON
3 INCH HUB SIZE
THREADED INSTALLATION
LL CONFIGURATION
2 HUB(S)
UL 514A/514B, CSA C22.2 APPROVAL
ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
90 DEGREE HUB LOCATION
FORM 85 FORM TYPE
LEFT SIDE ACCESS OPENING
UNILET[R], FORM 85[TM] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 175 CU INCH
- EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL
- 13.69 INCH L X 5.75 INCH W SIZE
- RIGID/IMC CONDUIT USED ON
- 3 INCH HUB SIZE
- THREADED INSTALLATION
- LL CONFIGURATION
- 2 HUB(S)
- UL 514A/514B, CSA C22.2 APPROVAL
- ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
- 90 DEGREE HUB LOCATION
- FORM 85 FORM TYPE
- LEFT SIDE ACCESS OPENING
- UNILET[R], FORM 85[TM] BRAND
- APPLICABLE STANDARD NEMA FB-1
- CAPACITY 175 CU INCH