Appleton Electric Conduit Body LL150A

Description
EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 7.88 INCH L X 3.5 INCH W SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE 90 DEGREE HUB LOCATION FORM 85 FORM TYPE LEFT SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 35 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE FORM 85 MODEL
Datasheet
Description
EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 7.88 INCH L X 3.5 INCH W SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE 90 DEGREE HUB LOCATION FORM 85 FORM TYPE LEFT SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 35 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE FORM 85 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL150A - Appleton Electric
Rosemont, IL, USA
Conduit Body
LL150A
Conduit Body LL150A
EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 7.88 INCH L X 3.5 INCH W SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE 90 DEGREE HUB LOCATION FORM 85 FORM TYPE LEFT SIDE ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 35 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE FORM 85 MODEL
  • EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 7.88 INCH L X 3.5 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2, NEC, CEC APPROVAL
  • ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 85 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 35 CU INCH
  • APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE
  • FORM 85 MODEL
Supplier's Site Datasheet
Conduit Body - LL150A - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
LL150A
Conduit Body LL150A
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL 7.88 INCH L X 3.5 INCH W SIZE RIGID/IMC CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE 90 DEGREE HUB LOCATION FORM 85 FORM TYPE LEFT SIDE ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 35 CU INCH
  • EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL
  • 7.88 INCH L X 3.5 INCH W SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 85 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • UNILET[R], FORM 85[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 35 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric O-Z/Gedney
Product Category Conduit Fittings Electrical Conduit
Product Number LL150A LL150A
Product Name Conduit Body Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details