Appleton Electric Explosionproof Conduit Elbow LBDN350-M

Description
PULLING TYPE MALLEABLE IRON BODY/COVER, NEOPRENE GASKET MATERIAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 3-1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 500 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBDN MODEL
Datasheet
Description
PULLING TYPE MALLEABLE IRON BODY/COVER, NEOPRENE GASKET MATERIAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 3-1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 500 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBDN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - LBDN350-M - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
LBDN350-M
Explosionproof Conduit Elbow LBDN350-M
PULLING TYPE MALLEABLE IRON BODY/COVER, NEOPRENE GASKET MATERIAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 3-1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 500 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBDN MODEL
  • PULLING TYPE
  • MALLEABLE IRON BODY/COVER, NEOPRENE GASKET MATERIAL
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL 514B, NEC, CEC APPROVAL
  • 3-1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • UNILET[R] BRAND
  • CAPACITY 500 CU INCH
  • APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING
  • LBDN MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LBDN350-M
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 4711271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details