Appleton Electric Conduit Body LBDN300-M

Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY) MATERIAL 21.06 INCH LENGTH X 5.88 INCH WIDTH X 10 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING UNILETS[R] BRAND INCLUDES COVER AND GASKET APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC LBDN MODEL
Datasheet
Description
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY) MATERIAL 21.06 INCH LENGTH X 5.88 INCH WIDTH X 10 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING UNILETS[R] BRAND INCLUDES COVER AND GASKET APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC LBDN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LBDN300-M - Appleton Electric
Rosemont, IL, USA
Conduit Body
LBDN300-M
Conduit Body LBDN300-M
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY) MATERIAL 21.06 INCH LENGTH X 5.88 INCH WIDTH X 10 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE 90 DEGREE HUB LOCATION BACK ACCESS OPENING UNILETS[R] BRAND INCLUDES COVER AND GASKET APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC LBDN MODEL
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY) MATERIAL
  • 21.06 INCH LENGTH X 5.88 INCH WIDTH X 10 INCH HEIGHT SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON COVER TYPE
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • UNILETS[R] BRAND
  • INCLUDES COVER AND GASKET
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEC/CEC
  • LBDN MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LBDN300-M
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 429656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details