Appleton Electric Explosionproof Conduit Elbow LBDN250-A

Description
PULLING TYPE COPPER FREE ALUMINUM BODY/COVER, NEOPRENE GASKET MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 2-1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 210 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBDN MODEL
Datasheet
Description
PULLING TYPE COPPER FREE ALUMINUM BODY/COVER, NEOPRENE GASKET MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 2-1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 210 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBDN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - LBDN250-A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
LBDN250-A
Explosionproof Conduit Elbow LBDN250-A
PULLING TYPE COPPER FREE ALUMINUM BODY/COVER, NEOPRENE GASKET MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 2-1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 210 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBDN MODEL
  • PULLING TYPE
  • COPPER FREE ALUMINUM BODY/COVER, NEOPRENE GASKET MATERIAL
  • EPOXY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL 514B, NEC, CEC APPROVAL
  • 2-1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • UNILET[R] BRAND
  • CAPACITY 210 CU INCH
  • APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING
  • LBDN MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LBDN250-A
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.76 inch (70 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details