Appleton Electric Explosionproof Conduit Elbow LBD75-M

Description
PULLING TYPE MALLEABLE IRON BODY/COVER, FIBER GASKET MATERIAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 8 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBD MODEL
Datasheet
Description
PULLING TYPE MALLEABLE IRON BODY/COVER, FIBER GASKET MATERIAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 8 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - LBD75-M - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
LBD75-M
Explosionproof Conduit Elbow LBD75-M
PULLING TYPE MALLEABLE IRON BODY/COVER, FIBER GASKET MATERIAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 8 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBD MODEL
  • PULLING TYPE
  • MALLEABLE IRON BODY/COVER, FIBER GASKET MATERIAL
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL 514B, NEC, CEC APPROVAL
  • 3/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • UNILET[R] BRAND
  • CAPACITY 8 CU INCH
  • APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING
  • LBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LBD75-M
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8725937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details