Appleton Electric Explosionproof Conduit Elbow LBD150-A

Description
PULLING TYPE COPPER FREE ALUMINUM BODY/COVER, FIBER GASKET MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 1-1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 66 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBD MODEL
Datasheet
Description
PULLING TYPE COPPER FREE ALUMINUM BODY/COVER, FIBER GASKET MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 1-1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 66 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Elbow - LBD150-A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Elbow
LBD150-A
Explosionproof Conduit Elbow LBD150-A
PULLING TYPE COPPER FREE ALUMINUM BODY/COVER, FIBER GASKET MATERIAL EPOXY POWDER COATED FINISH FEMALE CONNECTION TYPE UL 514B, NEC, CEC APPROVAL 1-1/2 INCH TRADE SIZE 90 DEG BEND ANGLE UNILET[R] BRAND CAPACITY 66 CU INCH APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING LBD MODEL
  • PULLING TYPE
  • COPPER FREE ALUMINUM BODY/COVER, FIBER GASKET MATERIAL
  • EPOXY POWDER COATED FINISH
  • FEMALE CONNECTION TYPE
  • UL 514B, NEC, CEC APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • UNILET[R] BRAND
  • CAPACITY 66 CU INCH
  • APPLICATION SERVE AS PULLING FITTING FOR HEAVY/DIFFICULT TO BEND CONDUCTORS, USE AS SERVICE ENTRANCE FITTING
  • LBD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LBD150-A
Product Name Explosionproof Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 127467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Brass
View Details