Appleton Electric Explosionproof Conduit Body LB888

Description
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 13.94 INCH LENGTH X 6.5 INCH HEIGHT SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 3 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 217 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION BACK ACCESS OPENING FM8[TM] BRAND FORM TYPE FORM 8 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet
Description
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 13.94 INCH LENGTH X 6.5 INCH HEIGHT SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 3 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 217 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION BACK ACCESS OPENING FM8[TM] BRAND FORM TYPE FORM 8 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - LB888 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Body
LB888
Explosionproof Conduit Body LB888
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 13.94 INCH LENGTH X 6.5 INCH HEIGHT SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 3 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 217 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION BACK ACCESS OPENING FM8[TM] BRAND FORM TYPE FORM 8 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
  • GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL
  • 13.94 INCH LENGTH X 6.5 INCH HEIGHT SIZE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH
  • 3 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 217 CUBIC INCH CAPACITY
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • FM8[TM] BRAND
  • FORM TYPE FORM 8
  • INSTALLATION THREADED
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB888
Product Name Explosionproof Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details