Appleton Electric Conduit Body LB87SA

Description
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 10.5 INCH L X 5.88 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 133 CU INCH
Datasheet
Description
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 10.5 INCH L X 5.88 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 133 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB87SA - Appleton Electric
Rosemont, IL, USA
Conduit Body
LB87SA
Conduit Body LB87SA
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL 10.5 INCH L X 5.88 INCH H SIZE RIGID/IMC CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 133 CU INCH
  • EPOXY POWDER COATED COPPER FREE CAST ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (COVER SCREW) MATERIAL
  • 10.5 INCH L X 5.88 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 7 FORM TYPE
  • BACK ACCESS OPENING
  • UNILET[R], FM7[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 133 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB87SA
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details