ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL
10.5 INCH L X 5.13 INCH H SIZE
RIGID/IMC CONDUIT USED ON
2-1/2 INCH HUB SIZE
THREADED INSTALLATION
LB CONFIGURATION
2 HUB(S)
UL 514A/514B, CSA C22.2 APPROVAL
ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED GRAY IRON COVER TYPE
90 DEGREE HUB LOCATION
FORM 7 FORM TYPE
BACK ACCESS OPENING
UNILET[R], FM7[TM] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 102 CU INCH
- ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL
- 10.5 INCH L X 5.13 INCH H SIZE
- RIGID/IMC CONDUIT USED ON
- 2-1/2 INCH HUB SIZE
- THREADED INSTALLATION
- LB CONFIGURATION
- 2 HUB(S)
- UL 514A/514B, CSA C22.2 APPROVAL
- ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON COVER TYPE
- 90 DEGREE HUB LOCATION
- FORM 7 FORM TYPE
- BACK ACCESS OPENING
- UNILET[R], FM7[TM] BRAND
- APPLICABLE STANDARD NEMA FB-1
- CAPACITY 102 CU INCH