O-Z/Gedney Explosionproof Conduit Body LB6X-350M

Description
MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 24.31 INCH L X 7 INCH W X 10.25 INCH H SIZE ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH 3-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 500 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS, BRANCH CONDUIT RUNS
Datasheet
Description
MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 24.31 INCH L X 7 INCH W X 10.25 INCH H SIZE ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH 3-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 500 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS, BRANCH CONDUIT RUNS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - LB6X-350M - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
LB6X-350M
Explosionproof Conduit Body LB6X-350M
MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 24.31 INCH L X 7 INCH W X 10.25 INCH H SIZE ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH 3-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 500 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS, BRANCH CONDUIT RUNS
  • MALLEABLE IRON BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 24.31 INCH L X 7 INCH W X 10.25 INCH H SIZE
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED FINISH
  • 3-1/2 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2, NEC APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 500 CU INCH CAPACITY
  • HAZARDOUS LOCATION, RAINTIGHT
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAINTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS, BRANCH CONDUIT RUNS
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LB6X-350M
Product Name Explosionproof Conduit Body
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Type EF - Flexible Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1 inch (25.4 mm)
View Details
Cable Conduit - 2500181-7 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details