O-Z/Gedney Explosionproof Conduit Body LB6X-300MA

Description
COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 21.06 INCH L X 5.88 INCH W X 10 INCH H SIZE EPOXY POWDER COATED FINISH 3 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 345 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 LB6X MODEL
Datasheet
Description
COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 21.06 INCH L X 5.88 INCH W X 10 INCH H SIZE EPOXY POWDER COATED FINISH 3 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 345 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 LB6X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - LB6X-300MA - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
LB6X-300MA
Explosionproof Conduit Body LB6X-300MA
COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL 21.06 INCH L X 5.88 INCH W X 10 INCH H SIZE EPOXY POWDER COATED FINISH 3 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 345 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 LB6X MODEL
  • COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET), STAINLESS STEEL (SCREW) MATERIAL
  • 21.06 INCH L X 5.88 INCH W X 10 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 3 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2, NEC APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 345 CU INCH CAPACITY
  • HAZARDOUS LOCATION, RAINTIGHT
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • LB6X MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LB6X-300MA
Product Name Explosionproof Conduit Body
Material Aluminum; Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-8 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1 inch (25.4 mm)
Units English Size
View Details