O-Z/Gedney Explosionproof Conduit Body LB6X-200MG

Description
MALLEABLE IRON MATERIAL 14.63 INCH L X 3.13 INCH W X 6.31 INCH H SIZE HOT DIP GALVANIZED FINISH 2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 145 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS, BRANCH CONDUIT RUNS
Datasheet
Description
MALLEABLE IRON MATERIAL 14.63 INCH L X 3.13 INCH W X 6.31 INCH H SIZE HOT DIP GALVANIZED FINISH 2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 145 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS, BRANCH CONDUIT RUNS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - LB6X-200MG - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
LB6X-200MG
Explosionproof Conduit Body LB6X-200MG
MALLEABLE IRON MATERIAL 14.63 INCH L X 3.13 INCH W X 6.31 INCH H SIZE HOT DIP GALVANIZED FINISH 2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2, NEC APPROVAL CLASS I DIV 2 ENCLOSURE 145 CU INCH CAPACITY HAZARDOUS LOCATION, RAINTIGHT 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS, BRANCH CONDUIT RUNS
  • MALLEABLE IRON MATERIAL
  • 14.63 INCH L X 3.13 INCH W X 6.31 INCH H SIZE
  • HOT DIP GALVANIZED FINISH
  • 2 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2, NEC APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 145 CU INCH CAPACITY
  • HAZARDOUS LOCATION, RAINTIGHT
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • APPLICATION PROVIDES ACCESS TO LARGE AND HEAVY CONDUCTORS FOR PULLING/SPLICING/MAINTENANCE AND FUTURE CHANGES/UPGRADE, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS, BRANCH CONDUIT RUNS
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LB6X-200MG
Product Name Explosionproof Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 2149586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500180-1 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details