Appleton Electric Conduit Body LB57SA

Description
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 7.13 INCH L X 3.69 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 28 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE
Datasheet
Description
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 7.13 INCH L X 3.69 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 28 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB57SA - Appleton Electric
Rosemont, IL, USA
Conduit Body
LB57SA
Conduit Body LB57SA
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 7.13 INCH L X 3.69 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 28 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE
  • EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL
  • 7.13 INCH L X 3.69 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2, NEC, CEC APPROVAL
  • EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 7 FORM TYPE
  • BACK ACCESS OPENING
  • UNILET[R], FM7[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 28 CU INCH
  • APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB57SA
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 8722174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details