Appleton Electric CONDUIT BODY LB49

Description
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL 2.19 INCH WIDTH X 3.75 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 9 FORM TYPE BACK ACCESS OPENING UNILET BRAND CAPACITY 26.5 CUBIC INCH APPLICABLE STANDARD NEMA FB-1 LB MODEL
Datasheet
Description
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL 2.19 INCH WIDTH X 3.75 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 9 FORM TYPE BACK ACCESS OPENING UNILET BRAND CAPACITY 26.5 CUBIC INCH APPLICABLE STANDARD NEMA FB-1 LB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONDUIT BODY - LB49 - Appleton Electric
Rosemont, IL, USA
CONDUIT BODY
LB49
CONDUIT BODY LB49
EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL 2.19 INCH WIDTH X 3.75 INCH HEIGHT SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 9 FORM TYPE BACK ACCESS OPENING UNILET BRAND CAPACITY 26.5 CUBIC INCH APPLICABLE STANDARD NEMA FB-1 LB MODEL
  • EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, STAINLESS STEEL COVER SCREW, NEOPRENE GASKET MATERIAL
  • 2.19 INCH WIDTH X 3.75 INCH HEIGHT SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 9 FORM TYPE
  • BACK ACCESS OPENING
  • UNILET BRAND
  • CAPACITY 26.5 CUBIC INCH
  • APPLICABLE STANDARD NEMA FB-1
  • LB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB49
Product Name CONDUIT BODY
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2687414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details