O-Z/Gedney 4 In Lb Iron Cond Bdy Oz Gedney LB400

Description
4 IN LB IRON COND BDY
Description
4 IN LB IRON COND BDY

Suppliers

Company
Product
Description
Supplier Links
4 In Lb Iron Cond Bdy Oz Gedney - 16J7669 - Newark, An Avnet Company
Chicago, IL, United States
4 In Lb Iron Cond Bdy Oz Gedney
16J7669
4 In Lb Iron Cond Bdy Oz Gedney 16J7669
4 IN LB IRON COND BDY

4 IN LB IRON COND BDY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16J7669
Product Name 4 In Lb Iron Cond Bdy Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details