Appleton Electric Explosionproof Conduit Body LB39

Description
COPPER-FREE ALUMINUM (BODY), STAMPED COPPER-FREE ALUMINUM (COVER), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 1.75 INCH WIDTH X 3.03 INCH HEIGHT SIZE NATURAL (BODY/COVER/SCREW) FINISH 1 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 12.8 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION BACK ACCESS OPENING FM9[TM] BRAND FORM TYPE FORM 9 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet
Description
COPPER-FREE ALUMINUM (BODY), STAMPED COPPER-FREE ALUMINUM (COVER), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 1.75 INCH WIDTH X 3.03 INCH HEIGHT SIZE NATURAL (BODY/COVER/SCREW) FINISH 1 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 12.8 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION BACK ACCESS OPENING FM9[TM] BRAND FORM TYPE FORM 9 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - LB39 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Body
LB39
Explosionproof Conduit Body LB39
COPPER-FREE ALUMINUM (BODY), STAMPED COPPER-FREE ALUMINUM (COVER), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 1.75 INCH WIDTH X 3.03 INCH HEIGHT SIZE NATURAL (BODY/COVER/SCREW) FINISH 1 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 12.8 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION BACK ACCESS OPENING FM9[TM] BRAND FORM TYPE FORM 9 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
  • COPPER-FREE ALUMINUM (BODY), STAMPED COPPER-FREE ALUMINUM (COVER), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL
  • 1.75 INCH WIDTH X 3.03 INCH HEIGHT SIZE
  • NATURAL (BODY/COVER/SCREW) FINISH
  • 1 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 12.8 CUBIC INCH CAPACITY
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • FM9[TM] BRAND
  • FORM TYPE FORM 9
  • INSTALLATION THREADED
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB39
Product Name Explosionproof Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details