Appleton Electric Conduit Body LB350-A

Description
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL 16.5 INCH L X 6.81 INCH H SIZE RIGID/IMC CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE 90 DEGREE HUB LOCATION FORM 85 FORM TYPE BACK ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 300 CU INCH
Datasheet
Description
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL 16.5 INCH L X 6.81 INCH H SIZE RIGID/IMC CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE 90 DEGREE HUB LOCATION FORM 85 FORM TYPE BACK ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 300 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB350-A - Appleton Electric
Rosemont, IL, USA
Conduit Body
LB350-A
Conduit Body LB350-A
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL 16.5 INCH L X 6.81 INCH H SIZE RIGID/IMC CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE 90 DEGREE HUB LOCATION FORM 85 FORM TYPE BACK ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 300 CU INCH
  • EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL
  • 16.5 INCH L X 6.81 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 85 FORM TYPE
  • BACK ACCESS OPENING
  • UNILET[R], FORM 85[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 300 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB350-A
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 429662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon 66
View Details