Appleton Electric Explosionproof Conduit Body LB29

Description
COPPER-FREE ALUMINUM (BODY), STAMPED COPPER-FREE ALUMINUM (COVER), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 1.56 INCH WIDTH X 2.59 INCH HEIGHT SIZE NATURAL (BODY/COVER/SCREW) FINISH 3/4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 8.3 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION BACK ACCESS OPENING FM9[TM] BRAND FORM TYPE FORM 9 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet
Description
COPPER-FREE ALUMINUM (BODY), STAMPED COPPER-FREE ALUMINUM (COVER), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 1.56 INCH WIDTH X 2.59 INCH HEIGHT SIZE NATURAL (BODY/COVER/SCREW) FINISH 3/4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 8.3 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION BACK ACCESS OPENING FM9[TM] BRAND FORM TYPE FORM 9 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - LB29 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Body
LB29
Explosionproof Conduit Body LB29
COPPER-FREE ALUMINUM (BODY), STAMPED COPPER-FREE ALUMINUM (COVER), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 1.56 INCH WIDTH X 2.59 INCH HEIGHT SIZE NATURAL (BODY/COVER/SCREW) FINISH 3/4 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 8.3 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION BACK ACCESS OPENING FM9[TM] BRAND FORM TYPE FORM 9 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
  • COPPER-FREE ALUMINUM (BODY), STAMPED COPPER-FREE ALUMINUM (COVER), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL
  • 1.56 INCH WIDTH X 2.59 INCH HEIGHT SIZE
  • NATURAL (BODY/COVER/SCREW) FINISH
  • 3/4 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 8.3 CUBIC INCH CAPACITY
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • FM9[TM] BRAND
  • FORM TYPE FORM 9
  • INSTALLATION THREADED
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB29
Product Name Explosionproof Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 4711221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details