Appleton Electric Conduit Body LB27SA

Description
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 5.19 INCH L X 2.5 INCH H SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 7 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE
Datasheet
Description
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 5.19 INCH L X 2.5 INCH H SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 7 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB27SA - Appleton Electric
Rosemont, IL, USA
Conduit Body
LB27SA
Conduit Body LB27SA
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL 5.19 INCH L X 2.5 INCH H SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 7 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE
  • EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, STAINLESS STEEL SCREW MATERIAL
  • 5.19 INCH L X 2.5 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2, NEC, CEC APPROVAL
  • EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 7 FORM TYPE
  • BACK ACCESS OPENING
  • UNILET[R], FM7[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 7 CU INCH
  • APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB27SA
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details