Appleton Electric Conduit Body LB150T-A

Description
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL 7.88 INCH L X 3.81 INCH H SIZE EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED CAST ALUMINUM COVER TYPE 90 DEG HUB LOCATION FORM 85 FORM TYPE BACK ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 35 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
Datasheet
Description
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL 7.88 INCH L X 3.81 INCH H SIZE EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED CAST ALUMINUM COVER TYPE 90 DEG HUB LOCATION FORM 85 FORM TYPE BACK ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 35 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB150T-A - Appleton Electric
Rosemont, IL, USA
Conduit Body
LB150T-A
Conduit Body LB150T-A
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL 7.88 INCH L X 3.81 INCH H SIZE EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED CAST ALUMINUM COVER TYPE 90 DEG HUB LOCATION FORM 85 FORM TYPE BACK ACCESS OPENING UNILET[R], FORM 85[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 35 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
  • EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL
  • 7.88 INCH L X 3.81 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL
  • EPOXY POWDER COATED CAST ALUMINUM COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 85 FORM TYPE
  • BACK ACCESS OPENING
  • UNILET[R], FORM 85[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 35 CU INCH
  • APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTO
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB150T-A
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details