Appleton Electric Explosionproof Conduit Body LB150-A

Description
COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL 7.88 INCH LENGTH X 3.81 INCH HEIGHT SIZE EPOXY POWDER COATED (BODY) FINISH 1-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 35 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION BACK ACCESS OPENING FORM 85[TM], UNILETS[R] BRAND FORM TYPE FORM 85 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet
Description
COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL 7.88 INCH LENGTH X 3.81 INCH HEIGHT SIZE EPOXY POWDER COATED (BODY) FINISH 1-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 35 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION BACK ACCESS OPENING FORM 85[TM], UNILETS[R] BRAND FORM TYPE FORM 85 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - LB150-A - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Body
LB150-A
Explosionproof Conduit Body LB150-A
COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL 7.88 INCH LENGTH X 3.81 INCH HEIGHT SIZE EPOXY POWDER COATED (BODY) FINISH 1-1/2 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 35 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION BACK ACCESS OPENING FORM 85[TM], UNILETS[R] BRAND FORM TYPE FORM 85 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
  • COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • 7.88 INCH LENGTH X 3.81 INCH HEIGHT SIZE
  • EPOXY POWDER COATED (BODY) FINISH
  • 1-1/2 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 35 CUBIC INCH CAPACITY
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • FORM 85[TM], UNILETS[R] BRAND
  • FORM TYPE FORM 85
  • INSTALLATION THREADED
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB150-A
Product Name Explosionproof Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details