O-Z/Gedney 1 In Lb Cond Body Galv Oz Gedney LB100G

Description
1 IN LB COND BODY GALV
Description
1 IN LB COND BODY GALV

Suppliers

Company
Product
Description
Supplier Links
1 In Lb Cond Body Galv Oz Gedney - 16J7642 - Newark, An Avnet Company
Chicago, IL, United States
1 In Lb Cond Body Galv Oz Gedney
16J7642
1 In Lb Cond Body Galv Oz Gedney 16J7642
1 IN LB COND BODY GALV

1 IN LB COND BODY GALV

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16J7642
Product Name 1 In Lb Cond Body Galv Oz Gedney
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details