Appleton Electric Conduit Body LB100-A

Description
EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 6 INCH L X 2.81 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE 90 DEGREE HUB LOCATION FORM 85 FORM TYPE BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 11.8 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE FORM 85 MODEL
Datasheet
Description
EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 6 INCH L X 2.81 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE 90 DEGREE HUB LOCATION FORM 85 FORM TYPE BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 11.8 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE FORM 85 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB100-A - Appleton Electric
Rosemont, IL, USA
Conduit Body
LB100-A
Conduit Body LB100-A
EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 6 INCH L X 2.81 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2, NEC, CEC APPROVAL ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE 90 DEGREE HUB LOCATION FORM 85 FORM TYPE BACK ACCESS OPENING UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 11.8 CU INCH APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE FORM 85 MODEL
  • EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 6 INCH L X 2.81 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2, NEC, CEC APPROVAL
  • ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 85 FORM TYPE
  • BACK ACCESS OPENING
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 11.8 CU INCH
  • APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE
  • FORM 85 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB100-A
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details