O-Z/GEDNEY
KR200 -- 2 IN COND SEALING BSHG OZ GEDNEY
O-Z/Gedney
2 In Cond Sealing Bshg Oz Gedney
KR200
Description
2 IN COND SEALING BSHG
Description
2 IN COND SEALING BSHG
Suppliers
2 In Cond Sealing Bshg Oz Gedney
16J7437
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
16J7437 |
|
Product Name
|
2 In Cond Sealing Bshg Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers