Appleton Electric Vaporproof Emergency Fluorescent Fixture with Globe and Guard KPWF26E2G2G12L

Description
3/4 INCH HUB SIZE 5 HUB(S) UL 844, UL 924, UL 1598 APPROVAL CHEMICAL PLANT, FOUNDRY, HAZARDOUS, INDUSTRIAL, MANUFACTURING PLANT, OIL REFINERY, PROCESSING PLANT, PULP/PAPER MILL, STORAGE AREA, WET LOCATION APPLICATION WALL BRACKET MOUNTING PRE HEAT BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE COMPACT FLUORESCENT LAMP TYPE (2) 13 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL NICKEL CADMIUM BATTERY TYPE CORROSION RESISTANT BAKED GRAY EPOXY CLAD FINISHED HOUSING FINISH .75 HUB SIZE IN INCH 120 VAC BALLAST/LINE VOLTAGE DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLAD FINISHED GUARD FINISH CLEAR GLOBE FINISH MERCMASTER[T] BRAND MODE OF OPERATION EMERGENCY PROVIDED WITH (2) BATTERY PACK HUB SIZE IN INCH - UOM IN KP MODEL
Datasheet
Description
3/4 INCH HUB SIZE 5 HUB(S) UL 844, UL 924, UL 1598 APPROVAL CHEMICAL PLANT, FOUNDRY, HAZARDOUS, INDUSTRIAL, MANUFACTURING PLANT, OIL REFINERY, PROCESSING PLANT, PULP/PAPER MILL, STORAGE AREA, WET LOCATION APPLICATION WALL BRACKET MOUNTING PRE HEAT BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE COMPACT FLUORESCENT LAMP TYPE (2) 13 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL NICKEL CADMIUM BATTERY TYPE CORROSION RESISTANT BAKED GRAY EPOXY CLAD FINISHED HOUSING FINISH .75 HUB SIZE IN INCH 120 VAC BALLAST/LINE VOLTAGE DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLAD FINISHED GUARD FINISH CLEAR GLOBE FINISH MERCMASTER[T] BRAND MODE OF OPERATION EMERGENCY PROVIDED WITH (2) BATTERY PACK HUB SIZE IN INCH - UOM IN KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Emergency Fluorescent Fixture with Globe and Guard - KPWF26E2G2G12L - Appleton Electric
Rosemont, IL, USA
Vaporproof Emergency Fluorescent Fixture with Globe and Guard
KPWF26E2G2G12L
Vaporproof Emergency Fluorescent Fixture with Globe and Guard KPWF26E2G2G12L
3/4 INCH HUB SIZE 5 HUB(S) UL 844, UL 924, UL 1598 APPROVAL CHEMICAL PLANT, FOUNDRY, HAZARDOUS, INDUSTRIAL, MANUFACTURING PLANT, OIL REFINERY, PROCESSING PLANT, PULP/PAPER MILL, STORAGE AREA, WET LOCATION APPLICATION WALL BRACKET MOUNTING PRE HEAT BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE COMPACT FLUORESCENT LAMP TYPE (2) 13 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL NICKEL CADMIUM BATTERY TYPE CORROSION RESISTANT BAKED GRAY EPOXY CLAD FINISHED HOUSING FINISH .75 HUB SIZE IN INCH 120 VAC BALLAST/LINE VOLTAGE DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLAD FINISHED GUARD FINISH CLEAR GLOBE FINISH MERCMASTER[T] BRAND MODE OF OPERATION EMERGENCY PROVIDED WITH (2) BATTERY PACK HUB SIZE IN INCH - UOM IN KP MODEL
  • 3/4 INCH HUB SIZE
  • 5 HUB(S)
  • UL 844, UL 924, UL 1598 APPROVAL
  • CHEMICAL PLANT, FOUNDRY, HAZARDOUS, INDUSTRIAL, MANUFACTURING PLANT, OIL REFINERY, PROCESSING PLANT, PULP/PAPER MILL, STORAGE AREA, WET LOCATION APPLICATION
  • WALL BRACKET MOUNTING
  • PRE HEAT BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • COMPACT FLUORESCENT LAMP TYPE
  • (2) 13 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • NICKEL CADMIUM BATTERY TYPE
  • CORROSION RESISTANT
  • BAKED GRAY EPOXY CLAD FINISHED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 120 VAC BALLAST/LINE VOLTAGE
  • DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • BAKED GRAY EPOXY CLAD FINISHED GUARD FINISH
  • CLEAR GLOBE FINISH
  • MERCMASTER[T] BRAND
  • MODE OF OPERATION EMERGENCY
  • PROVIDED WITH (2) BATTERY PACK
  • HUB SIZE IN INCH - UOM IN
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPWF26E2G2G12L
Product Name Vaporproof Emergency Fluorescent Fixture with Globe and Guard
Application Industrial; Hazardous Location
Fixture Type Wall Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.56m(L)
View Details