Appleton Electric Vaporproof HID Fixture with Globe KPWBP357548

Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION WALL MOUNTING PULSE START BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE METAL HALIDE LAMP TYPE 350 W LAMP WATTAGE DIE CAST CORROSION RESISTANT COPPER FREE ALUMINUM HOUSING MATERIAL GRAY EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) 480 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND KP MODEL
Datasheet
Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION WALL MOUNTING PULSE START BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE METAL HALIDE LAMP TYPE 350 W LAMP WATTAGE DIE CAST CORROSION RESISTANT COPPER FREE ALUMINUM HOUSING MATERIAL GRAY EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) 480 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe - KPWBP357548 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe
KPWBP357548
Vaporproof HID Fixture with Globe KPWBP357548
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION WALL MOUNTING PULSE START BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE METAL HALIDE LAMP TYPE 350 W LAMP WATTAGE DIE CAST CORROSION RESISTANT COPPER FREE ALUMINUM HOUSING MATERIAL GRAY EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) 480 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND KP MODEL
  • 3/4 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 844, UL 1598-A, CSA APPROVAL
  • HAZARDOUS/WET LOCATION APPLICATION
  • WALL MOUNTING
  • PULSE START BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • METAL HALIDE LAMP TYPE
  • 350 W LAMP WATTAGE
  • DIE CAST CORROSION RESISTANT COPPER FREE ALUMINUM HOUSING MATERIAL
  • GRAY EPOXY POWDER COATED HOUSING FINISH
  • 4 PLUG(S)
  • 480 V AT 60 HZ BALLAST/LINE VOLTAGE
  • HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL
  • MERCMASTER[T] III BRAND
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPWBP357548
Product Name Vaporproof HID Fixture with Globe
Application Hazardous Location
Fixture Type Wall Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details